TE Connectivity Electropneumatic General Purpose Meter; Nom Input Voltage Agastat Te Connectivity 7022AA

Description
Electropneumatic General Purpose Meter; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Panel; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 1s RoHS Compliant: No
Description
Electropneumatic General Purpose Meter; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Panel; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 1s RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Electropneumatic General Purpose Meter; Nom Input Voltage Agastat Te Connectivity - 57F1588 - Newark, An Avnet Company
Chicago, IL, United States
Electropneumatic General Purpose Meter; Nom Input Voltage Agastat Te Connectivity
57F1588
Electropneumatic General Purpose Meter; Nom Input Voltage Agastat Te Connectivity 57F1588
Electropneumatic General Purpose Meter; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Panel; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 1s RoHS Compliant: No

Electropneumatic General Purpose Meter; Nom Input Voltage:120VAC; Contact Configuration:DPDT; Timing Adjustment:Knob; Relay Mounting:Panel; Approvals & Standards:CSA, UL; Delay Time Range:0.1s to 1s RoHS Compliant: No

Supplier's Site
7022Aa=Rly,std,off,2P,120Vac,1 Rohs Compliant Agastat Te Connectivity - 02M5624 - Newark, An Avnet Company
Chicago, IL, United States
7022Aa=Rly,std,off,2P,120Vac,1 Rohs Compliant Agastat Te Connectivity
02M5624
7022Aa=Rly,std,off,2P,120Vac,1 Rohs Compliant Agastat Te Connectivity 02M5624
7022AA=RLY,STD,OFF,2 P,120VAC,1 ROHS COMPLIANT: NO

7022AA=RLY,STD,OFF,2P,120VAC,1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 57F1588 02M5624
Product Name Electropneumatic General Purpose Meter; Nom Input Voltage Agastat Te Connectivity 7022Aa=Rly,std,off,2P,120Vac,1 Rohs Compliant Agastat Te Connectivity
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400KD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details