7012WHV -- 7012WHV=96V DC 3-30 MINS AGASTAT - TE CONNECTIVITY
TE Connectivity
7012Whv=96V Dc 3-30 Mins Agastat - Te Connectivity
7012WHV
Description
7012WHV=96V DC 3-30 MINS
Description
7012WHV=96V DC 3-30 MINS
Suppliers
7012Whv=96V Dc 3-30 Mins Agastat - Te Connectivity
36AC8061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC8061 |
|
Product Name
|
7012Whv=96V Dc 3-30 Mins Agastat - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers