TE Connectivity Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012PF

Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3615 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3615
Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3615
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:-; Time Min:1min; Time Max:10min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet
7012Pf=Rly,std,on,2P,125Vdc,10 Agastat Te Connectivity - 31M7811 - Newark, An Avnet Company
Chicago, IL, United States
7012Pf=Rly,std,on,2P,125Vdc,10 Agastat Te Connectivity
31M7811
7012Pf=Rly,std,on,2P,125Vdc,10 Agastat Te Connectivity 31M7811
7012PF=RLY,STD,ON,2P ,125VDC,10

7012PF=RLY,STD,ON,2P,125VDC,10

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 50F3615 31M7811
Product Name Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 7012Pf=Rly,std,on,2P,125Vdc,10 Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3024 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details