TE Connectivity Time Delay Relays 1423171-2

Description
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
Description
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AGASTAT E7000 Series Time Delay Relay is a nuclear-qualified device designed for use in auxiliary and control buildings within nuclear power generating stations. This relay features both on-delay and off-delay operation modes, allowing for flexible timing applications. It supports a wide range of coil voltages and offers time delay adjustments from 0.1 seconds to 60 minutes, with repeat accuracy of ±10% at fixed temperatures. The relay has been rigorously tested for radiation, temperature, and seismic aging, ensuring reliable performance in harsh environments. It can handle resistive loads of up to 10 amps at 120VAC and 1 amp at 125VDC. The device is designed for vertical mounting and includes a graduated dial for easy time setting. The E7000 Series is compliant with IEEE standards for nuclear equipment, making it suitable for critical applications where reliability is paramount.

Datasheet Summary
Powered by GS/AI

The AGASTAT E7000 Series Time Delay Relay is a nuclear-qualified device designed for use in auxiliary and control buildings within nuclear power generating stations. This relay features both on-delay and off-delay operation modes, allowing for flexible timing applications. It supports a wide range of coil voltages and offers time delay adjustments from 0.1 seconds to 60 minutes, with repeat accuracy of ±10% at fixed temperatures. The relay has been rigorously tested for radiation, temperature, and seismic aging, ensuring reliable performance in harsh environments. It can handle resistive loads of up to 10 amps at 120VAC and 1 amp at 125VDC. The device is designed for vertical mounting and includes a graduated dial for easy time setting. The E7000 Series is compliant with IEEE standards for nuclear equipment, making it suitable for critical applications where reliability is paramount.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423171-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1423171-2
Time Delay Relays 1423171-2
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount

Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 1 Sec Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number 1423171-2
Product Name Time Delay Relays
Time Ranges 0.1 Sec ~ 1 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
On-Delay High Performance Timing Relay - 700-FSA3LZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details