TE Connectivity Industrial Automation and Controls - Time Delay Relays 7012AC

Description
Win Source Part Number: 1039897-7012AC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 7012AC1423157-5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -1423157-5-SI,-7012A C-SI,14231575,7012AC -ND,1423157-5,A11572 6,1423157-5-ND,-1423 157-5-SI-ND Base Product Number: 7012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1039897-7012AC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 7012AC1423157-5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -1423157-5-SI,-7012A C-SI,14231575,7012AC -ND,1423157-5,A11572 6,1423157-5-ND,-1423 157-5-SI-ND Base Product Number: 7012 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1039897-7012AC - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1039897-7012AC
Industrial Automation and Controls - Time Delay Relays 1039897-7012AC
Win Source Part Number: 1039897-7012AC Category: Industrial Automation and Controls>Time Delay Relays Series: 7000, AGASTAT Termination Style: Screw Terminal Package: Bulk Standard Package: 1 Function: On-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 240VAC Delay Time: 1.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 7012AC1423157-5; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -1423157-5-SI,-7012A C-SI,14231575,7012AC -ND,1423157-5,A11572 6,1423157-5-ND,-1423 157-5-SI-ND Base Product Number: 7012 RoHS Status: RoHS non-compliant

Win Source Part Number: 1039897-7012AC
Category: Industrial Automation and Controls>Time Delay Relays
Series: 7000, AGASTAT
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 240VAC
Delay Time: 1.5 Sec ~ 15 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 7012AC1423157-5;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.49.0080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -1423157-5-SI,-7012AC-SI,14231575,7012AC-ND,1423157-5,A115726,1423157-5-ND,-1423157-5-SI-ND
Base Product Number: 7012
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 57F1581 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
57F1581
Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 57F1581
TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:1.5s; Time Max:15s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1039897-7012AC 57F1581
Product Name Industrial Automation and Controls - Time Delay Relays Time Delay Relay, Dpdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting PCBoard; Panel Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.6035 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.26 - Modular step relay 16A - 202680120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CF310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details