The AGASTAT 7000 Series on-delay timing relay, model 7012, is an industrial electropneumatic relay with a DPDT snap-action switch, designed for timing intervals from 0.1 seconds to 60 minutes. It operates on AC voltages from 6 to 550V and DC voltages from 12 to 550V, with a coil voltage range matching 240VAC per the specified coil code G. The relay has a 50 msec operate and release time, is sealed against moisture, and features front terminals with a rectangular panel-mount housing measuring 3.16 inches wide by 3.84 inches deep by 7.63 inches high. Timing is set via a front-mounted dial with linear increments and serrated markings for visibility, and the unit resets automatically upon coil de-energization. The heritage model is not agency approved with certain accessories, and all models have inherent transient immunity. Mounting options include surface, panel, and octal plug-in configurations.
TIME DELAY RELAY, DPDT, 50S, 240VAC; Contact Voltage VDC:-; Time Min:5s; Time Max:50s; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98B6234 |
| Product Name | Time Delay Relay, Dpdt, 50S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity |
| Mounting | Panel; Panel Mount |