TE Connectivity IEC Filters 7-6609107-6

Description
TE Connectivity PS000DS6B IEC Filter
Request a Quote
Description
TE Connectivity PS000DS6B IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863859 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863859
IEC Filters 1863859
TE Connectivity PS000DS6B IEC Filter

TE Connectivity PS000DS6B IEC Filter

Supplier's Site
IEC Filters - 1863592 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863592
IEC Filters 1863592
TE Connectivity PS000DS6B IEC Filter

TE Connectivity PS000DS6B IEC Filter

Supplier's Site
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1566 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH1566
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH1566
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863859 01AH1566
Product Name IEC Filters Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609966-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details