TE Connectivity Toggle Switches 1-1825139-5

Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length (INCH) : .28 Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Long Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length (INCH) : .28 Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Long Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-1825139-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-1825139-5
Toggle Switches 1-1825139-5
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length (INCH) : .28 Toggle Length : 12.19 MM  [.48 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Long Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Bushing Style : Unthreaded
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Bushing Length (INCH) : .28
  • Toggle Length : 12.19 MM  [.48 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Sealed Device : Yes
  • Toggle Style : Baton Long

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1-1825139-5
Switches - Toggle Switches 1-1825139-5
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 1-1825139-5 1-1825139-5
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained Momentary
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On) Three Position Momentary (Center OFF); Mom-Off-Mom
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493803-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 2585-08-2-1-17E-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details