TE Connectivity Standard Edge Connectors 7-530689-6

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 7-530689-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
7-530689-6
Standard Edge Connectors 7-530689-6
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 22
  • Number of Positions : 22
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ]
  • Card Slot Depth : 7.49 MM  [.29 INCH ]
  • Connector Height : 11.68 MM  [.46 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet
  • Termination Post & Tail Length : 3.81 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
5A Electronic Connector
303-7-530689-6
5A Electronic Connector 303-7-530689-6
22 Pos 2 Row 0.156" Pitch Female Header, 5A, Gold/Tin Plated Product overview: 7-530689-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-7-530689-6 can be used for catalog matching and distributor lookup.

22 Pos 2 Row 0.156" Pitch Female Header, 5A, Gold/Tin Plated Product overview: 7-530689-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-7-530689-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 7-530689-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
7-530689-6
Card Edge Connectors 7-530689-6
CONN LOW PRO 22 POS 156X200C/

CONN LOW PRO 22 POS 156X200C/

Buy Now
Conn Low Pro 22 Pos 156X200C/l Te Connectivity - 32M6442 - Newark, An Avnet Company
Chicago, IL, United States
Conn Low Pro 22 Pos 156X200C/l Te Connectivity
32M6442
Conn Low Pro 22 Pos 156X200C/l Te Connectivity 32M6442
CONN LOW PRO 22 POS 156X200C/L

CONN LOW PRO 22 POS 156X200C/L

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-530689-6 303-7-530689-6 7-530689-6 32M6442
Product Name Standard Edge Connectors 5A Electronic Connector Card Edge Connectors Conn Low Pro 22 Pos 156X200C/l Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connector Accessories - A136944-ND - DigiKey
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Card Edge Connectors - 2-5145154-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
PCI & PCI Express Connectors - 1-1734774-9 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 24AC1373 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details