TE Connectivity Standard Edge Connectors 7-530656-6

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Glass Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Other Card Edge Connectors Comment : Intercontact Keying Plug Part Number 650025-2. Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Glass Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Other Card Edge Connectors Comment : Intercontact Keying Plug Part Number 650025-2. Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 7-530656-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
7-530656-6
Standard Edge Connectors 7-530656-6
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 22 Number of Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Glass Filled Polyester Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Other Card Edge Connectors Comment : Intercontact Keying Plug Part Number 650025-2. Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 22
  • Number of Positions : 22
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Card Slot Depth : 7.49 MM  [.295 INCH ]
  • Connector Height : 11.68 MM  [.46 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Glass Filled Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears

Operation/Application


  • Circuit Application : Power

Other


  • Card Edge Connectors Comment : Intercontact Keying Plug Part Number 650025-2.

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
7-530656-6
Card Edge Connectors 7-530656-6
Card Edge Connectors

Card Edge Connectors

Buy Now
Conn Low Pro 22 Pos 156X200C/l Rohs Compliant Te Connectivity - 23R3782 - Newark, An Avnet Company
Chicago, IL, United States
Conn Low Pro 22 Pos 156X200C/l Rohs Compliant Te Connectivity
23R3782
Conn Low Pro 22 Pos 156X200C/l Rohs Compliant Te Connectivity 23R3782
CONN LOW PRO 22 POS 156X200C/L ROHS COMPLIANT: YES

CONN LOW PRO 22 POS 156X200C/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-530656-6 7-530656-6 23R3782
Product Name Standard Edge Connectors Card Edge Connectors Conn Low Pro 22 Pos 156X200C/l Rohs Compliant Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contact Termination Type Te Connectivity - 24AC1620 - Newark, An Avnet Company
Specs
Connector Type Card Edge Connector
Termination Solder
View Details
Connector Systems Amp - Te Connectivity - 30AC2997 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details