TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 7-520366-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333846-7-520366-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Violet Termination: Crimp Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.735" (18.67mm) Insulation: Fully Insulated Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -4-16211-9818-SI,7-5 20366-2-ND,75203662, 2266-7-520366-2,-4-1 6211-9818-SI-ND,-7-5 20366-2-SI,A27793 Base Product Number: 520366 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333846-7-520366-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Violet Termination: Crimp Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.735" (18.67mm) Insulation: Fully Insulated Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -4-16211-9818-SI,7-5 20366-2-ND,75203662, 2266-7-520366-2,-4-1 6211-9818-SI-ND,-7-5 20366-2-SI,A27793 Base Product Number: 520366 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333846-7-520366-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333846-7-520366-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333846-7-520366-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333846-7-520366-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Violet Termination: Crimp Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.735" (18.67mm) Insulation: Fully Insulated Tab Width: 0.110" (2.79mm), 0.125" (3.18mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -4-16211-9818-SI,7-5 20366-2-ND,75203662, 2266-7-520366-2,-4-1 6211-9818-SI-ND,-7-5 20366-2-SI,A27793 Base Product Number: 520366 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333846-7-520366-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Violet
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.735" (18.67mm)
Insulation: Fully Insulated
Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.100" (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -4-16211-9818-SI,7-520366-2-ND,75203662,2266-7-520366-2,-4-16211-9818-SI-ND,-7-520366-2-SI,A27793
Base Product Number: 520366
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27793-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27793-ND
Quick Connects, Quick Disconnect Connectors A27793-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-7-520366-2
600V Electronic Connector 392-7-520366-2
Female Receptacle Terminal, 22-26AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 7-520366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520366-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 22-26AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 7-520366-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-7-520366-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7-520366-2
Terminals 7-520366-2
Terminals ULTRA-FAST RECEPT

Terminals ULTRA-FAST RECEPT

Buy Now Datasheet
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity - 90F3874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity
90F3874
Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity 90F3874
TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:26AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 3.18MM VIOLET; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.11
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity
40Y3185
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity 40Y3185
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.11" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.11" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 7-520366-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
7-520366-2
Quick Connects, Quick Disconnect Connectors 7-520366-2
CONN QC RCPT 22-26AWG 0.110

CONN QC RCPT 22-26AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333846-7-520366-2 A27793-ND 392-7-520366-2 7-520366-2 90F3874 40Y3185 7-520366-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Terminals Terminal Female Disconnect 3.18Mm Violet; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.11" X 0.02" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Contact Size (AWG) 22 to 26 AWG 26 AWG 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details