TE Connectivity ™ Rectangular Connectors - 7-5177986-1 7-5177986-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 858130-7-5177986-1 Series: Free Height (FH) Features: 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5177986 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 858130-7-5177986-1 Series: Free Height (FH) Features: 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5177986 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 7-5177986-1 - 858130-7-5177986-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 7-5177986-1
858130-7-5177986-1
Rectangular Connectors - 7-5177986-1 858130-7-5177986-1
Manufacturer: TE Connectivity Win Source Part Number: 858130-7-5177986-1 Series: Free Height (FH) Features: 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5177986 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 858130-7-5177986-1
Series: Free Height (FH)
Features: 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5177986
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
SMD Electronic Connector - 316-7-5177986-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
316-7-5177986-1
SMD Electronic Connector 316-7-5177986-1
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD T/R Product overview: 7-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-5177986-1 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD T/R Product overview: 7-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-5177986-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 7-5177986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
7-5177986-1
Board to Board & Mezzanine Connectors 7-5177986-1
0.8FH,P07H.5,040,30/ Sn,TR,SC

0.8FH,P07H.5,040,30/Sn,TR,SC

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
7-5177986-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 7-5177986-1
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 858130-7-5177986-1 316-7-5177986-1 7-5177986-1 7-5177986-1
Product Name Rectangular Connectors - 7-5177986-1 SMD Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details