TE Connectivity DIP Switch 7-2319848-8

Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 12.6 MM  [.496 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote
Description
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 12.6 MM  [.496 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 7-2319848-8 - TE Connectivity
Berwyn, PA, United States
DIP Switch
7-2319848-8
DIP Switch 7-2319848-8
Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 5 Number of Switches : 1 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 12.6 MM  [.496 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 200 Product Type Features Actuator Style : Slide DIP & SIP Switch Type : DIP Leg Style : J Style Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -20 - 85

Body Features


  • Actuator Color : White
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 5
  • Number of Switches : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 2.75 MM  [.108 INCH ]
  • Product Length : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 200

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : J Style
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 7-2319848-8
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 2-2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-1825002-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 2-2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details