TE Connectivity DIP Switch 1-1825002-3

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825002-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825002-3
DIP Switch 1-1825002-3
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 4 MM  [.138 INCH ]
  • Product Length : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Actuator Style : Slide Actuator, Flush Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1-1825002-3 - 1001816-1-1825002-3 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1-1825002-3
1001816-1-1825002-3
DIP Switches - 1-1825002-3 1001816-1-1825002-3
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1001816-1-1825002-3 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Voltage Rating: 24VDC Current Rating: 100mA Height Above Board: 0.189" (4.80mm) Length: 0.878" (22.30mm) Mounting: Through Hole Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1001816-1-1825002-3
Packaging: Tube/Rail
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Voltage Rating: 24VDC
Current Rating: 100mA
Height Above Board: 0.189" (4.80mm)
Length: 0.878" (22.30mm)
Mounting: Through Hole
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Switches - 450-1339-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1339-ND
DIP Switches 450-1339-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 1-1825002-3
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Te Connectivity - 39Y8000 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Te Connectivity
39Y8000
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Te Connectivity 39Y8000
DIP Switch, SPST, DIP, Through Hole, 100 mA, 24 V RoHS Compliant: Yes

DIP Switch, SPST, DIP, Through Hole, 100 mA, 24 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825002-3 1001816-1-1825002-3 450-1339-ND 1-1825002-3 39Y8000
Product Name DIP Switch DIP Switches - 1-1825002-3 DIP Switches Switches - DIP Switches Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.1000 amps 0.0250 amps
Max DC Voltage Rating 5 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1825057-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switch - 1-2319747-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details