Body Features Weight : 11 G [.388 OZ ]
Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THT
Dimensions Height : 15.9 MM [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm
Electrical Characteristics Coil Power Rating (DC) (MILW) : 818 Coil Power Rating Class (MILW) : 800 - 1000 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 250 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 40 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 176 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12
Mechanical Attachment Mounting Type : Printed Circuit Board
Product Type Features Product Type : Relay Relay Type : Power Relay PK2 (THT)
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTIII
Body Features
Contact Features
- Contact Base Material : Silver Alloy
- PCB Single Relay Contact Arrangement : 1 Form A (NO)
- PCB Single Relay Contact Current Class : 30 - 50 A
- PCB Single Relay Terminal Type : PCB-THT
Dimensions
- Height : 15.9 MM [.626 INCH ]
- Height Class (Mechanical) : 15 - 16 mm
- Length : 18.3 MM [.72 INCH ]
- Length Class (Mechanical) : 16 - 20 mm
- Width : 16 MM [.63 INCH ]
- Width Class (Mechanical) : 12 - 16 mm
Electrical Characteristics
- Coil Power Rating (DC) (MILW) : 818
- Coil Power Rating Class (MILW) : 800 - 1000
- Contact Limiting Breaking Current (AMP) : 40
- Contact Limiting Continuous Current (AMP) : 50
- Contact Limiting Making Current (AMP) : 250
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Current Rating (85°C) (AMP) : 40
- Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
- Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- PCB Single Relay Coil Magnetic System : Monostable, DC
- PCB Single Relay Coil Resistance (OHM) : 176
- Rated Coil Voltage (VDC) : 12
- Rated Voltage (VDC) : 12
Mechanical Attachment
- Mounting Type : Printed Circuit Board
Product Type Features
- Product Type : Relay
- Relay Type : Power Relay PK2 (THT)
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Environmental Ambient Temperature Class : 105 - 125°C
- Environmental Category of Protection : RTIII