TE Connectivity Time Delay Relays 7-1755142-9

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 112 Timing Range (Off-Time) (SEC) : 1 - 300 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 112 Timing Range (Off-Time) (SEC) : 1 - 300 Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1755142-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1755142-9
Time Delay Relays 7-1755142-9
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 112 Timing Range (Off-Time) (SEC) : 1 - 300 Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 112
  • Timing Range (Off-Time) (SEC) : 1 - 300

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 7-1755142-9
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products