TE Connectivity Time Delay Relays 7-1755142-5

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 20 - 200 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 20 - 200 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1755142-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1755142-5
Time Delay Relays 7-1755142-5
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 20 - 200 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : 20 - 200

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 7-1755142-5
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755067-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 5 +/- %
View Details
2 suppliers
Time Delay Relays - 1423162-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details