TE Connectivity Mid-Range Relays 7-1617816-4

Description
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 7-1617816-4 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
7-1617816-4
Mid-Range Relays 7-1617816-4
Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 3 Form C, 3PDT, 3 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 25
  • Terminal Plating : Gold

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 70
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Voltage (Max) (VAC) : 200, 115
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Auxiliary Contacts
  • Terminal Configuration : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1617816-4
Product Name Mid-Range Relays
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
4 suppliers
Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Signal Relays - 1422026-6 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers