TE Connectivity 3-Phase Filters 7-1609968-5

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 42 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 42 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 7-1609968-5 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
7-1609968-5
3-Phase Filters 7-1609968-5
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 42 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 42
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 42A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ1033 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 42A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ1033
Power Line Filter, 3-Ph, 42A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ1033
POWER LINE FILTER, 3-PH, 42A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 42A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7-1609968-5 70AJ1033
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 42A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871244 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-150AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5381 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details