Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
RFI POWER LINE FILTER, 10A, 820 uA; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | CCM1638-ND | 52K4495 |
| Product Name | Power Line Filter Modules | Rfi Power Line Filter, 10A, 820 Ua; Filter Applications Corcom Te Connectivity |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE | |
| Rated Voltage | 250 volts | 250 volts |