TE Connectivity Sts009M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity 7-1589487-1

Description
STS009M6CN = THRU-HOLE ROHS COMPLIANT: NO
Description
STS009M6CN = THRU-HOLE ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The STS009M6CN is a Dualobe receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features 9 positions and is constructed with a stainless steel leadframe, ensuring durability and reliability in various applications. The receptacle has a length of 0.090 inches and is compatible with 1.0 jackscrews, providing secure connections. It includes a mounting screw of size 1.0 x 0.200 inches and comes with two standoffs for enhanced stability during installation. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The STS009M6CN is a Dualobe receptacle designed for horizontal mounting with a 90-degree thru-hole termination. It features 9 positions and is constructed with a stainless steel leadframe, ensuring durability and reliability in various applications. The receptacle has a length of 0.090 inches and is compatible with 1.0 jackscrews, providing secure connections. It includes a mounting screw of size 1.0 x 0.200 inches and comes with two standoffs for enhanced stability during installation. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Sts009M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity - 28K6461 - Newark, An Avnet Company
Chicago, IL, United States
Sts009M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
28K6461
Sts009M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity 28K6461
STS009M6CN = THRU-HOLE ROHS COMPLIANT: NO

STS009M6CN = THRU-HOLE ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6461
Product Name Sts009M6Cn = Thru-Hole Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details