TE Connectivity Rectangular Connector Contacts 7-1452671-3

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A133908TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A133908TR-ND
Rectangular Connector Contacts A133908TR-ND
Socket Contact Silver 16-18 AWG Crimp Stamped

Socket Contact Silver 16-18 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A133908CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A133908CT-ND
Rectangular Connector Contacts A133908CT-ND
Socket Contact Silver 16-18 AWG Crimp Stamped

Socket Contact Silver 16-18 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity - 67X3568 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity
67X3568
Automotive Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity 67X3568
AUTOMOTIVE CONTACT, SKT, 18-16AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 18-16AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-1452671-3 A133908TR-ND 67X3568
Product Name Rectangular Connector Contacts Automotive Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Connector Type Board Mount Connector; Military Connector; Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details