TE Connectivity Rectangular Connector Contacts 7-1452653-1

Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A129005TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A129005TR-ND
Rectangular Connector Contacts A129005TR-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A129005CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A129005CT-ND
Rectangular Connector Contacts A129005CT-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-7-1452653-1
Automotive Electronic Connector 332-7-1452653-1
Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 7-1452653-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-7-1452653-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 7-1452653-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-7-1452653-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333565-7-1452653-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333565-7-1452653-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333565-7-1452653-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333565-7-1452653-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-7-1452653-1TR,A 129005DKR-ND,7-14526 53-1-ND,-7-1452653-1 -LSI,-7-1452653-1-SI ,A129005DKRINACTIVE, A129005TR,-7-1452653 -1-CSI,A129005DKR,A1 29005CT Base Product Number: 1452653 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333565-7-1452653-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-7-1452653-1TR,A129005DKR-ND,7-1452653-1-ND,-7-1452653-1-LSI,-7-1452653-1-SI,A129005DKRINACTIVE,A129005TR,-7-1452653-1-CSI,A129005DKR,A129005CT
Base Product Number: 1452653
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 01Y0342 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
01Y0342
Automotive Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity 01Y0342
AUTOMOTIVE CONTACT, SOCKET, 22AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, 22AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A129005TR-ND 332-7-1452653-1 1333565-7-1452653-1 01Y0342
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1961536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Crimp
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details