TE Connectivity Switch Knobs 7-1437622-7

Description
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 7-1437622-7 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
7-1437622-7
Switch Knobs 7-1437622-7
Body Features Primary Product Color : Black/Natural Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 3.17 MM  [.125 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Arrowhead

Body Features


  • Primary Product Color : Black/Natural
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Arrowhead
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 7-1437622-7
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 6-1437621-4 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7402 inches (18.8 mm)
View Details
Knobs - KB700B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers