TE Connectivity Switch Knobs 7-1437621-6

Description
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.9 MM  [.94 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.9 MM  [.94 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 7-1437621-6 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
7-1437621-6
Switch Knobs 7-1437621-6
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 6.35 MM  [.25 INCH ] Switch Knob Diameter : 23.9 MM  [.94 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Natural
  • Switch Knob Material : 5056 Aluminum Alloy

Configuration Features


  • Knob Design : Diamond Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 6.35 MM  [.25 INCH ]
  • Switch Knob Diameter : 23.9 MM  [.94 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Line

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 7-1437621-6
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - PKX60B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
Knobs - 450-1708-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers