TE Connectivity Switch Knobs 7-1437621-1

Description
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote
Description
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 7-1437621-1 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
7-1437621-1
Switch Knobs 7-1437621-1
Body Features Switch Knob Color : Natural Switch Knob Material : 5056 Aluminum Alloy Configuration Features Knob Design : Diamond Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Shaft Size : 3.17 MM  [.125 INCH ] Switch Knob Diameter : 12.7 MM  [.5 INCH ] Identification Marking Indicator Location : Side Indicator Style : Line Product Type Features Switch Knob Product Type : Knob

Body Features


  • Switch Knob Color : Natural
  • Switch Knob Material : 5056 Aluminum Alloy

Configuration Features


  • Knob Design : Diamond Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Shaft Size : 3.17 MM  [.125 INCH ]
  • Switch Knob Diameter : 12.7 MM  [.5 INCH ]

Identification Marking


  • Indicator Location : Side
  • Indicator Style : Line

Product Type Features


  • Switch Knob Product Type : Knob
Buy Now

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 7-1437621-1
Product Name Switch Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 2-1437623-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.3740 inches (9.5 mm)
View Details