Configuration Features Multiple Timing Ranges : Without
Contact Features Delay Time : 20 - 200 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob
Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 60
Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes
Operation/Applicatio
n Mode of Operation : On-Delay
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Delay Time : 20 - 200 seconds
- Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC
- Type of Control : Knob
Electrical Characteristics
- Time Delay Relay Input Voltage (VDC) : 60
Mechanical Attachment
- Time Delay Relay Mounting Type : Panel Mount, Mounting Holes
Operation/Application
- Mode of Operation : On-Delay