Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 1.2mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .6 MM [.024 INCH ]
Mating Tab Width : 1.2 MM [.047 INCH ]
Terminal Type : Receptacle
Dimensions
Compatible Insulation Diameter Range : 1.1 - 1.75 MM [.043 - .069 INCH ]
Wire Size (MMSQ) : .25 - .35
Wire Size (AWG) : 23 - 22
Wire Size Search (AWG) : 23, 22
Wire Size Search (MMSQ) : .3, .25
Industry Standards
Compatible With Agency/Standards Products : DIN 72036
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 6500
Product Type Features
Primary Locking Feature : Clean Body
Receptacle Style : 180°
Sealable : Yes
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]