TE Connectivity Automotive Terminals 1241400-1

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.189 INCH , .228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.043 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 23, 24, 20 Wire Size Search (MMSQ) : .2, .25, .5, .4, .3 Industry Standards Agency/Standard : IEC 60 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.189 INCH , .228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.043 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 23, 24, 20 Wire Size Search (MMSQ) : .2, .25, .5, .4, .3 Industry Standards Agency/Standard : IEC 60 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1241400-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1241400-1
Automotive Terminals 1241400-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.189 INCH , .228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.1 - 1.6 MM  [.043 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 21, 23, 24, 20 Wire Size Search (MMSQ) : .2, .25, .5, .4, .3 Industry Standards Agency/Standard : IEC 60 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM , 6.3 MM , 4.8 MM  [.189 INCH , .228 INCH , .248 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 12

Dimensions


  • Wire Insulation Diameter : 1.1 - 1.6 MM  [.043 - .063 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 21, 23, 24, 20
  • Wire Size Search (MMSQ) : .2, .25, .5, .4, .3

Industry Standards


  • Agency/Standard : IEC 60

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1800

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 125 DEGC , 110 DEGC , 100 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 257 DEGF , 194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1241400-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details