TE Connectivity High Voltage Relays 1-1618007-5

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 500 Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 270 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VDC) : .27 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Bolts Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 500 Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 270 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VDC) : .27 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Bolts Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618007-5 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618007-5
High Voltage Relays 1-1618007-5
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 500 Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 270 Contact Switching Voltage (Max) (VDC) : 270 Contact Voltage Rating (VDC) : .27 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Bolts Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Screw Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Contact Current Rating (AMP) : 500

Electrical Characteristics


  • Coil Resistance (OHM) : 52
  • Coil Voltage Rating (VDC) : 270
  • Contact Switching Voltage (Max) (VDC) : 270
  • Contact Voltage Rating (VDC) : .27

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Bolts

Product Type Features


  • RF Rated : No

Termination Features


  • Coil Termination Connection Type : Stud Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 1-1618007-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PRESSURIZED,

RELAY, PRESSURIZED,

Buy Now
Power Relays, Over 2 Amps - 1-1618007-5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1618007-5-ND
Power Relays, Over 2 Amps 1-1618007-5-ND
Relay SPST-NO (DM) (1 Form X) 28VDC Coil Panel Mount

Relay SPST-NO (DM) (1 Form X) 28VDC Coil Panel Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1618007-5
Relays - Power Relays, Over 2 Amps 1-1618007-5
RELAY SPST 350A 28V

RELAY SPST 350A 28V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1618007-5 1-1618007-5 1-1618007-5-ND 1-1618007-5
Product Name High Voltage Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type High Voltage Relay
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Approvals Not EU ELV Compliant
DC Voltage 270 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415026-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Relays - 1-1393224-1 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers