TE Connectivity Signal Relays 7-1393801-1

Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 6 Form C (6 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT, Solder Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 37.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 37.4 MM  [1.472 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 185 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 778 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Screw Mount Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 6 Form C (6 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT, Solder Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 37.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 37.4 MM  [1.472 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 185 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 778 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Screw Mount Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 7-1393801-1 - TE Connectivity
Berwyn, PA, United States
Signal Relays
7-1393801-1
Signal Relays 7-1393801-1
Body Features Weight : 30 G  [1.058 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Gold F Contact Number of Poles : 6 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 6 Form C (6 CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT, Solder Dimensions Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 37.4 x 10.2 Height : 10.2 MM  [.402 INCH ] Height Class (Mechanical) : 10 - 11 mm Length : 39.7 MM  [1.563 INCH ] Length Class (Mechanical) : 35 - 40 mm Width : 37.4 MM  [1.472 INCH ] Width Class (Mechanical) : 30 - 40 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 185 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 778 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Screw Mount Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Card SN Relay Type : Card SN Relay V23030 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 30 G  [1.058 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Gold F
  • Contact Number of Poles : 6
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 6 Form C (6 CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT, Solder

Dimensions


  • Dimensions (L x W x H) (Approximate) (MM) : 39.7 x 37.4 x 10.2
  • Height : 10.2 MM  [.402 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Length : 39.7 MM  [1.563 INCH ]
  • Length Class (Mechanical) : 35 - 40 mm
  • Width : 37.4 MM  [1.472 INCH ]
  • Width Class (Mechanical) : 30 - 40 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 185
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 250
  • Input Voltage (VAC) : 250
  • Input Voltage (VDC) : 250
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 778
  • Signal Relay Coil Voltage Rating (VDC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 250

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board, Screw Mount

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Earth Terminal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Card SN
  • Relay Type : Card SN Relay V23030

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
V23030C2017A106 Rohs Compliant Axicom Te Connectivity - 16H4401 - Newark, An Avnet Company
Chicago, IL, United States
V23030C2017A106 Rohs Compliant Axicom Te Connectivity
16H4401
V23030C2017A106 Rohs Compliant Axicom Te Connectivity 16H4401
V23030C2017A106 ROHS COMPLIANT: YES

V23030C2017A106 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1393801-1 16H4401
Product Name Signal Relays V23030C2017A106 Rohs Compliant Axicom Te Connectivity
Poles Greater than Four Poles
Unlock Full Specs
to access all available technical data