Body Features Product Weight : 40 G [1.41 OZ ]
Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 2 Contact Material : Ag Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts
Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 29.97 MM [1.17 INCH ] Product Length : 24.13 MM [.95 INCH ] Product Width : 18.66 MM [.734 INCH ] Width Class (Mechanical) (MM) : 16 - 20
Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 150 - 200 Coil Power Rating DC (MILW) : 175 Coil Resistance (OHM) : 1000 Coil Special Features : Sensitive Version Contact Switching Load (Min) : 1mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000
Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs
Packaging Features Packaging Method : Package
Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -55 - 75
Body Features
- Product Weight : 40 G [1.41 OZ ]
Contact Features
- Contact Arrangement : 4 Form C (CO)
- Contact Current Class (AMP) : 16
- Contact Current Rating (Max) (AMP) : 2
- Contact Material : Ag
- Contact Number of Poles : 4
- Contact Special Features : Bifurcated/Twin Contacts
Dimensions
- Height Class (Mechanical) (MM) : 30 - 40
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 29.97 MM [1.17 INCH ]
- Product Length : 24.13 MM [.95 INCH ]
- Product Width : 18.66 MM [.734 INCH ]
- Width Class (Mechanical) (MM) : 16 - 20
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 150 - 200
- Coil Power Rating DC (MILW) : 175
- Coil Resistance (OHM) : 1000
- Coil Special Features : Sensitive Version
- Contact Switching Load (Min) : 1mA @ 12V
- Contact Voltage Rating (VAC) : 120
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
- Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 10000
Mechanical Attachment
- Product Mount Type : Socket
- Product Mounting Feature Type : Mounting Studs
Packaging Features
- Packaging Method : Package
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
- Relay Connection Type : Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 70 - 85
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -55 - 75