TE Connectivity High Voltage Relays 1-1618276-1

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 30 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Flying Leads
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 30 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618276-1 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618276-1
High Voltage Relays 1-1618276-1
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 30 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Termination Features Coil Termination Connection Type : Turret Terminals High Voltage Connection (Power) : Flying Leads

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Coil Resistance (OHM) : 30
  • Contact Voltage Rating (VDC) : 35

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Hex Nut

Product Type Features


  • RF Rated : Yes

Termination Features


  • Coil Termination Connection Type : Turret Terminals
  • High Voltage Connection (Power) : Flying Leads
Buy Now
Relays - 1-1618276-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PRESSURIZED, SP

RELAY, PRESSURIZED, SP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618276-1 1-1618276-1
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393127-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393219-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2100 watts
View Details
2 suppliers