The 23 MTE Vertical SMT Header 15 Au Amp from TE Connectivity is designed for use in wire-to-board and wire-to-wire applications across various electronic equipment, including medical instruments, automotive controls, and telecommunications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility based on user requirements. It supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The header is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, and accommodates wire sizes from 22 to 30 AWG. The design includes latching and polarization features, enhancing connection reliability. This product is suitable for applications requiring compact and efficient interconnect solutions.
23 MTE VERTICAL SMT HDR 15 AU
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19R7341 |
| Product Name | 23 Mte Vertical Smt Hdr 15 Au Amp - Te Connectivity |