TE Connectivity Rectangular Wire & Cable Connectors & Housings 7-1123722-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 7.86 MM  [.309 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 7.86 MM  [.309 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 7-1123722-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
7-1123722-3
Rectangular Wire & Cable Connectors & Housings 7-1123722-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 7.86 MM  [.309 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 10.5 MM  [.413 INCH ]
  • Connector Length : 7.86 MM  [.309 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (MMSQ) : .34 - .75
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-7-1123722-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-7-1123722-3-ND
Rectangular Connector Housings 17-7-1123722-3-ND
3.96 EP PLUG HSG 3P(NATURAL)

3.96 EP PLUG HSG 3P(NATURAL)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 7-1123722-3 17-7-1123722-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104809-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers