TE Connectivity Rectangular Wire & Cable Connectors & Housings 103367-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103367-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103367-2
Rectangular Wire & Cable Connectors & Housings 103367-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention : With Mating Retention Type : Latching Feature Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
14 Modi Crmp S-I Hsg Dr .200Cl Rohs Compliant Amp - Te Connectivity - 85C4982 - Newark, An Avnet Company
Chicago, IL, United States
14 Modi Crmp S-I Hsg Dr .200Cl Rohs Compliant Amp - Te Connectivity
85C4982
14 Modi Crmp S-I Hsg Dr .200Cl Rohs Compliant Amp - Te Connectivity 85C4982
14 MODI CRMP S-I HSG DR .200CL ROHS COMPLIANT: YES

14 MODI CRMP S-I HSG DR .200CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 103367-2 85C4982
Product Name Rectangular Wire & Cable Connectors & Housings 14 Modi Crmp S-I Hsg Dr .200Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details