TE Connectivity Power Line Filter Modules 6VSK1

Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1732-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1732-ND
Power Line Filter Modules CCM1732-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter Modules - 1111-6VSK1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1111-6VSK1-ND
Power Line Filter Modules 1111-6VSK1-ND
6VSK1=F7238 S0

6VSK1=F7238 S0

Buy Now Datasheet
Emi/rfi Power Line Filter, 6A 700Ua; Voltage Rating Corcom Te Connectivity - 73K4359 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 6A 700Ua; Voltage Rating Corcom Te Connectivity
73K4359
Emi/rfi Power Line Filter, 6A 700Ua; Voltage Rating Corcom Te Connectivity 73K4359
EMI/RFI POWER LINE FILTER, 6A 700UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:0.54µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:8.73mH; Leakage Current Max:700µA RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 6A 700UA; Voltage Rating:250VAC; Current Rating:6A; Product Range:-; Capacitance:0.54µF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:8.73mH; Leakage Current Max:700µA RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI Power Line Filter, 6 Amps, (for Emission Control) - 70185595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI Power Line Filter, 6 Amps, (for Emission Control)
70185595
Filter, RFI Power Line Filter, 6 Amps, (for Emission Control) 70185595
The SK Low-Cost RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K Series, which makes them better suited for equipment with line-to-ground and line-to-line conducted emissions, including switch mode power supplies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.4 mA and at 250 VAC/50 Hz is 0.7 mA. Hipot Rating (1 Minute): Line-to-ground 2,250 VAC; Line-to-line — 1,450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK Low-Cost RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K Series, which makes them better suited for equipment with line-to-ground and line-to-line conducted emissions, including switch mode power supplies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.4 mA and at 250 VAC/50 Hz is 0.7 mA. Hipot Rating (1 Minute): Line-to-ground 2,250 VAC; Line-to-line — 1,450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1732-ND 1111-6VSK1-ND 73K4359 70185595
Product Name Power Line Filter Modules Power Line Filter Modules Emi/rfi Power Line Filter, 6A 700Ua; Voltage Rating Corcom Te Connectivity Filter, RFI Power Line Filter, 6 Amps, (for Emission Control)
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000472MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1678400 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-359-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details