TE Connectivity Power Line Filter Modules 6VS1

Description
Single Phase EMC/EMI Line Filter 6A 120V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 120V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1603-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1603-ND
Power Line Filter Modules CCM1603-ND
Single Phase EMC/EMI Line Filter 6A 120V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 120V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 6A, 700 Ua; Filter Applications Corcom Te Connectivity - 52K3866 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 700 Ua; Filter Applications Corcom Te Connectivity
52K3866
Rfi Power Line Filter, 6A, 700 Ua; Filter Applications Corcom Te Connectivity 52K3866
RFI POWER LINE FILTER, 6A, 700 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:S Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 700 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 6 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); S Series - 70185752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 6 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); S Series
70185752
Filter, RFI; 6 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); S Series 70185752
The S Series filters will protect equipment from malfunctions due to conducted interference coming into the equipment from the line, especially line-to-line noise and transients. In addition, they combine line-to-ground interference rejection filters with additional circuitry to reduce line-to-line transients. They are also effective in controlling emissions in equipment using SCR and TL circuits, for compliance with FCC Part 15, Subpart J and VDE 0871, Level A, down 150 kHz. The S Series is an N=2 line-to-ground impedance common mode and an N=3 impedance for line-to-line differential mode interference. The suppression allows most equipment, including switchmode power supplies, to meet FCC specifications for conducted emissions. Additional max. line amps available as special order items. (): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. (1 minute): — 2250 VDC; — 1450 VDC. : 50/60 Hz. : 250 VAC.

The S Series filters will protect equipment from malfunctions due to conducted interference coming into the equipment from the line, especially line-to-line noise and transients. In addition, they combine line-to-ground interference rejection filters with additional circuitry to reduce line-to-line transients. They are also effective in controlling emissions in equipment using SCR and TL circuits, for compliance with FCC Part 15, Subpart J and VDE 0871, Level A, down 150 kHz. The S Series is an N=2 line-to-ground impedance common mode and an N=3 impedance for line-to-line differential mode interference. The suppression allows most equipment, including switchmode power supplies, to meet FCC specifications for conducted emissions. Additional max. line amps available as special order items. (): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. (1 minute): — 2250 VDC; — 1450 VDC. : 50/60 Hz. : 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1603-ND 52K3866 70185752
Product Name Power Line Filter Modules Rfi Power Line Filter, 6A, 700 Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 6 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); S Series
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 120 to 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-150KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers