TE Connectivity ™ AC Power Entry Modules 6J4

Description
AC Power Entry Modules 6A MULT VOLT FUSED
Datasheet
Description
AC Power Entry Modules 6A MULT VOLT FUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Entry Modules - 6J4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
6J4
AC Power Entry Modules 6J4
AC Power Entry Modules 6A MULT VOLT FUSED

AC Power Entry Modules 6A MULT VOLT FUSED

Buy Now Datasheet
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; Panel Mount; - 70185799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; Panel Mount;
70185799
Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; Panel Mount; 70185799
J Series Voltage Selecting and Fused Connector is designed for the equipment manufacturer who markets a product worldwide. While incorporating a fuse holder and a standard IEC power line connector, the J Series also features a unique voltage selector card which enables an easy means to change transformer primary connections. Integral fuse holder, line side, accepts 0.25" × 1.25" fuse. Meets UL/IEC requirements per CEE publication 22 Type VI. Connector back terminals suitable for soldering, wire wrapping or crimp-on lugs such as MOLEX #2123. Maximum Leakage Current (Line-to-Ground): @ 250 VAC 50 Hz, 5 micro amps (6VJ1); 0.5 mA (6J4). Hipot Rating (1 Minute): Line-to-ground — 1550 VAC (6VJ1) and 2250 VDC (6J4); Line-to-line — 1450 VDC (6VJ1) and 1450 VDC (6J4). Construction meets IEC 161 category 10/70/21. The J1 version is unfiltered while the J4 model houses a built-in filter.

J Series Voltage Selecting and Fused Connector is designed for the equipment manufacturer who markets a product worldwide. While incorporating a fuse holder and a standard IEC power line connector, the J Series also features a unique voltage selector card which enables an easy means to change transformer primary connections. Integral fuse holder, line side, accepts 0.25" × 1.25" fuse. Meets UL/IEC requirements per CEE publication 22 Type VI. Connector back terminals suitable for soldering, wire wrapping or crimp-on lugs such as MOLEX #2123. Maximum Leakage Current (Line-to-Ground): @ 250 VAC 50 Hz, 5 micro amps (6VJ1); 0.5 mA (6J4). Hipot Rating (1 Minute): Line-to-ground — 1550 VAC (6VJ1) and 2250 VDC (6J4); Line-to-line — 1450 VDC (6VJ1) and 1450 VDC (6J4). Construction meets IEC 161 category 10/70/21. The J1 version is unfiltered while the J4 model houses a built-in filter.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6J4 70185799
Product Name AC Power Entry Modules Power Entry Module; 6 A; 120 VAC; General Purpose; 50 to 60 Hz; Panel Mount;
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In Snap-In
Termination Types Quick Connect (0.110") Connector Block
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Large Box Receptacle - D41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details