TE Connectivity Power Entry Modules (PEM) 6ESRMC2

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1402-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1402-ND
Power Entry Modules (PEM) CCM1402-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity - 46Y9468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity
46Y9468
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity 46Y9468
CONNECTOR, POWER ENTRY, PLUG, 15A, 250V; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A, 250V; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity - 87F1825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity
87F1825
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity 87F1825
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:6A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:6A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
AC Male Power Inlet Connector,Snap-In,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 - 70186043 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Male Power Inlet Connector,Snap-In,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0
70186043
AC Male Power Inlet Connector,Snap-In,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 70186043
The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1402-ND 46Y9468 87F1825 70186043
Product Name Power Entry Modules (PEM) Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity AC Male Power Inlet Connector,Snap-In,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0
Mounting Panel Mount, Snap-In Panel Mount Snap-In, Flange Mount Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details