TE Connectivity Power Line Filter Modules 6EP1

Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 6EP1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6EP1-ND
Power Line Filter Modules 6EP1-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 6A, 360Ua; Filter Applications Corcom Te Connectivity - 52K4487 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 360Ua; Filter Applications Corcom Te Connectivity
52K4487
Rfi Power Line Filter, 6A, 360Ua; Filter Applications Corcom Te Connectivity 52K4487
RFI POWER LINE FILTER, 6A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6EP1-ND 52K4487
Product Name Power Line Filter Modules Rfi Power Line Filter, 6A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378725 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-676-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers