SCHURTER Inc Power Line Filter Modules 3-103-676

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-676-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-676-ND
Power Line Filter Modules 486-3-103-676-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Schurter - 57AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Schurter
57AC6346
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Schurter 57AC6346
POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-676-ND 57AC6346
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Phase, 25A, 520Vac; Filter Applications Schurter - 81AC2125 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1701360 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details