TE Connectivity Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity 6EMC1

Description
RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity - 09J4735 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity
09J4735
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity 09J4735
RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 09J4735
Product Name Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871224 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details