TE Connectivity Power Inlet Filter, 6A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 6EJT1F

Description
POWER INLET FILTER, 6A, 430UA, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes
Description
POWER INLET FILTER, 6A, 430UA, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, 6A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9462 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 6A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
68Y9462
Power Inlet Filter, 6A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 68Y9462
POWER INLET FILTER, 6A, 430UA, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

POWER INLET FILTER, 6A, 430UA, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68Y9462
Product Name Power Inlet Filter, 6A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details