TE Connectivity Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6EJHS8

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 40P9923 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
40P9923
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 40P9923
POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6EJHS8 40P9923
Product Name Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details