TE Connectivity Filter, Emi, 6A, 5Ua, 250Vac; Capacitance Corcom Te Connectivity 6EJH1

Description
FILTER, EMI, 6A, 5UA, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 6A, 5UA, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 6A, 5Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 6A, 5Ua, 250Vac; Capacitance Corcom Te Connectivity
46Y9464
Filter, Emi, 6A, 5Ua, 250Vac; Capacitance Corcom Te Connectivity 46Y9464
FILTER, EMI, 6A, 5UA, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, EMI, 6A, 5UA, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:465µH; Leakage Current Max:5µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y9464
Product Name Filter, Emi, 6A, 5Ua, 250Vac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443555-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers