Power Entry Connector Panel Mount, Flange
RFI POWER LINE FILTER, 6A, 5UA; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | CCM1708-ND | 99M1055 |
| Product Name | Power Line Filter Modules | Rfi Power Line Filter, 6A, 5Ua; Filter Applications Corcom Te Connectivity |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE | |
| Rated Voltage | 250 volts | 250 volts |