TE Connectivity Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity 6EHL4M

Description
POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity - 52K3907 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity
52K3907
Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity 52K3907
POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

POWER ENTRY MODULE, PIN, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3907
Product Name Power Entry Module, Pin, 6A; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products