TE Connectivity Rfi Power Line Filter, 6A, 5Ua; Current Rating Corcom Te Connectivity 6EH9

Description
RFI POWER LINE FILTER, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:CORCOM H Series; Capacitance:10000pF; Depth:1.55"; Features:Medical; Filter Terminals:Quick Connect; Filter Type:Medical; Height:0.85" RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:CORCOM H Series; Capacitance:10000pF; Depth:1.55"; Features:Medical; Filter Terminals:Quick Connect; Filter Type:Medical; Height:0.85" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 6A, 5Ua; Current Rating Corcom Te Connectivity - 52K3833 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 5Ua; Current Rating Corcom Te Connectivity
52K3833
Rfi Power Line Filter, 6A, 5Ua; Current Rating Corcom Te Connectivity 52K3833
RFI POWER LINE FILTER, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:CORCOM H Series; Capacitance:10000pF; Depth:1.55"; Features:Medical; Filter Terminals:Quick Connect; Filter Type:Medical; Height:0.85" RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 5UA; Current Rating:6A; Voltage Rating:250VAC; Product Range:CORCOM H Series; Capacitance:10000pF; Depth:1.55"; Features:Medical; Filter Terminals:Quick Connect; Filter Type:Medical; Height:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52K3833
Product Name Rfi Power Line Filter, 6A, 5Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers