TE Connectivity Power Entry Modules (PEM) 6EGS1-1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1792-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1792-ND
Power Entry Modules (PEM) CCM1792-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, 6A, 420Ua; Product Range Corcom - Te Connectivity - 29AC0563 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 420Ua; Product Range Corcom - Te Connectivity
29AC0563
Power Entry Module, 6A, 420Ua; Product Range Corcom - Te Connectivity 29AC0563
POWER ENTRY MODULE, 6A, 420UA; PRODUCT RANGE:GS SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:101NF; FILTER TERMINALS:AXIAL LUGS ROHS COMPLIANT: YES

POWER ENTRY MODULE, 6A, 420UA; PRODUCT RANGE:GS SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CAPACITANCE:101NF; FILTER TERMINALS:AXIAL LUGS ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, 6A, 420Ua; Connector Type Corcom - Te Connectivity - 99M1052 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 420Ua; Connector Type Corcom - Te Connectivity
99M1052
Power Entry Module, 6A, 420Ua; Connector Type Corcom - Te Connectivity 99M1052
POWER ENTRY MODULE, 6A, 420UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 420UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1792-ND 6EGS1-1 29AC0563 99M1052
Product Name Power Entry Modules (PEM) Power Entry Module, 6A, 420Ua; Product Range Corcom - Te Connectivity Power Entry Module, 6A, 420Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In PANEL MOUNT Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers